EN
  • EN
  • DE

SMAJ5929BE3/TR13

Part No SMAJ5929BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5929
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280873-SMAJ5929BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5929BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5929BE3/TR13 Zener Diode

The SMAJ5929BE3/TR13 is a robust Zener diode product from Microchip Technology, designed to offer excellent voltage regulation with a high level of performance and reliability. This Zener diode is a popular choice for a wide range of electronic applications where precise voltage control is required.

Constructed in a compact SMA package, the SMAJ5929BE3/TR13 is designed for surface-mount applications, making it suitable for modern, high-density circuit boards. Its small footprint allows for efficient use of PCB space without sacrificing performance. The SMA package is also known for its good thermal and mechanical characteristics, which contribute to the diode's overall durability and longevity.

With a nominal Zener voltage of 62V and a power dissipation of 1.5 watts, this Zener diode is capable of handling significant voltage loads, making it ideal for voltage regulation and protection purposes in a variety of circuits. The device can operate within a wide temperature range, ensuring stability and consistent performance under varying environmental conditions.

The SMAJ5929BE3/TR13 Zener diode features a non-repetitive peak reverse power dissipation and a maximum Zener impedance specified to guarantee its effectiveness in transient voltage suppression and regulation applications. Its fast response time is particularly beneficial for protecting sensitive electronic components from voltage spikes and surges.

Microchip Technology's commitment to quality is evident in the SMAJ5929BE3/TR13, which is manufactured to meet high industry standards. The product is available in tape and reel packaging, designated by the TR13 suffix, which facilitates automated pick-and-place assembly processes, enhancing production efficiency for manufacturers.

In summary, the SMAJ5929BE3/TR13 Zener diode from Microchip Technology is a reliable and versatile component that provides excellent voltage regulation capabilities. Its compact design, robust performance, and compatibility with automated assembly make it a valuable addition to any electronic design requiring precise voltage control and protection.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess