EN
  • EN
  • DE

SMAJ5921BE3/TR13

Part No SMAJ5921BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 1.56 W
Impedance (Max) (Zzt) 2.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5921
Other Names 150-SMAJ5921BE3/TR13TR,SMAJ5921BE3/TR13DKR,SMAJ5921B-E3,SMAJ5921BE3/TR13CT,SMAJ5921BE3/TR13TR,SMAJ5921B-E3,SMAJ5921BE3/TR13,SMAJ5921BE3/TR13CT,Q5077320,150-SMAJ5921BE3/TR13CT,150-SMAJ5921BE3/TR13DKR,SMAJ5921BE3/TR13TR,SMAJ5921BE3/TR13DKR
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1281020-SMAJ5921BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5921BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5921BE3/TR13 Zener Diode

The SMAJ5921BE3/TR13 from Microchip Technology is a high-quality Zener diode designed to offer superior voltage regulation with a minimal footprint. This product is a testament to Microchip's commitment to providing reliable and efficient semiconductor components that cater to a wide range of electronic applications.

Key Features:

  • Diode Configuration: The SMAJ5921BE3/TR13 is a single Zener diode, which is ideal for voltage regulation or voltage reference applications.
  • Power Dissipation: This diode has a power dissipation rating of 1.5W, making it suitable for handling moderate power levels in compact electronic circuits.
  • Voltage Range: It offers a Zener voltage range that ensures precise voltage regulation for your electronics designs.
  • Package Type: Encased in a DO-214AC (SMA) package, this diode is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on PCBs.
  • High-Temperature Operation: The SMAJ5921BE3/TR13 can operate at high temperatures, maintaining stability and performance even under harsh conditions.
  • Tape and Reel: Supplied in a tape and reel format (TR13), this diode is ready for automated assembly processes, enhancing production efficiency.

Applications:

The versatility of the SMAJ5921BE3/TR13 Zener diode makes it suitable for a broad range of applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems

Quality and Reliability:

Microchip Technology is renowned for its high standards of quality and reliability, and the SMAJ5921BE3/TR13 is no exception. Each diode is manufactured to meet stringent specifications, ensuring consistent performance and longevity in your electronic projects.

Whether you're designing power management systems, protecting sensitive electronics, or simply requiring a stable voltage reference, the SMAJ5921BE3/TR13 Zener diode from Microchip Technology is an excellent choice that combines functionality with dependability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess