EN
  • EN
  • DE

SMAJ5917BE3/TR13

Part No SMAJ5917BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.7 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 1.5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5917
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280583-SMAJ5917BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5917BE3/TR13 CAD Model

Description

Microchip Technology SMAJ5917BE3/TR13 Zener Diode

The SMAJ5917BE3/TR13 from Microchip Technology is a high-quality Zener diode designed to provide excellent voltage regulation and protection in a variety of electronic applications. This Zener diode is part of Microchip's SMAJ series, known for their reliability and performance in circuit protection roles. It is a popular choice among engineers and designers for its stable zener voltages and ability to handle high transient power.

Key Features

  • Voltage Regulation: The SMAJ5917BE3/TR13 offers precise voltage regulation, ensuring that your circuits maintain a stable voltage even under varying load conditions.
  • Power Dissipation: With a power dissipation rating of 1.5 watts, this Zener diode can absorb significant power surges without damage, making it ideal for protecting sensitive components.
  • Surface Mount Package: Designed in a DO-214AC (SMA) surface mount package, the SMAJ5917BE3/TR13 is suitable for automated assembly processes and saves valuable board space.
  • High Surge Capability: The device can withstand high surge conditions, providing robust protection against transient voltage spikes.
  • Wide Voltage Range: This Zener diode series is available in a wide range of nominal zener voltages, allowing for a variety of uses in different circuit configurations.

Applications

The SMAJ5917BE3/TR13 is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Surge suppression in consumer electronics
  • Industrial and telecom equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SMAJ5917BE3/TR13 is no exception. Each diode is manufactured to stringent standards, ensuring that you receive a reliable component for your electronic designs. Whether you are working on a new product or maintaining an existing one, this Zener diode will provide the performance and durability you need.

With its combination of features, the SMAJ5917BE3/TR13 Zener diode from Microchip Technology is an excellent choice for designers looking for a cost-effective, high-performance solution to voltage regulation and protection challenges.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess