EN
  • EN
  • DE

SMAJ54CE3/TR13

Part No SMAJ54CE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 54V
Voltage - Breakdown (Min) 60V
Voltage - Clamping (Max) @ Ipp 96.3V
Current - Peak Pulse (10/1000µs) 5.2A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ54
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299440-SMAJ54CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ54CE3/TR13 CAD Model

Description

Microchip Technology SMAJ54CE3/TR13 Product Overview

The SMAJ54CE3/TR13 from Microchip Technology is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. As part of Microchip's robust protection devices, this product is specifically engineered to safeguard voltage-sensitive components from electrical threats such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary effects of lightning strikes.

Key Features:

  • Stand-Off Voltage: The device offers a stand-off voltage of 54V, making it suitable for a wide range of applications where specific voltage levels need to be maintained.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000μs waveform), this TVS diode can handle significant power spikes, ensuring reliable protection for your circuitry.
  • Package Type: Housed in a DO-214AC (SMA) package, the SMAJ54CE3/TR13 is compact and suitable for high-density circuit board designs. Its surface-mount form factor allows for efficient assembly and space-saving integration.
  • High Surge Capability: The device is capable of withstanding multiple high-energy surges, providing consistent performance and prolonging the life of the electronic components it protects.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode, thereby enhancing the overall efficiency of the application.
  • RoHS Compliant: The SMAJ54CE3/TR13 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly and suitable for use in various global markets.

Applications:

The versatility of the SMAJ54CE3/TR13 makes it ideal for a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Communication systems
  • Power supply protection

With its robust design and high performance, the SMAJ54CE3/TR13 from Microchip Technology is an excellent choice for designers and engineers looking to enhance the durability and reliability of their electronic systems. Whether it's for industrial use or consumer products, this TVS diode stands as a guardian against the unpredictable nature of electrical transients.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess