EN
  • EN
  • DE

SMAJ4757AE3/TR13

Part No SMAJ4757AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 51 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 38.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4757
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280513-SMAJ4757AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4757AE3/TR13 CAD Model

Description

The SMAJ4757AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to offer excellent voltage regulation with a nominal Zener voltage of 51 volts. This product is part of Microchip's robust voltage regulator solutions, providing a reliable performance for a wide range of applications.

Encased in a durable SMA package, the SMAJ4757AE3/TR13 ensures a compact footprint on the PCB, making it suitable for space-constrained applications. Its surface-mount design allows for efficient assembly processes, and the device is supplied in tape and reel packaging (TR13), which is ideal for automated pick-and-place manufacturing.

Key Features

  • Zener Voltage: The device has a Zener test current of 20mA, ensuring precise voltage regulation at 51V.
  • Power Dissipation: With a power dissipation of 1.5 watts, the SMAJ4757AE3/TR13 can handle significant power levels, making it suitable for a variety of power applications.
  • Package Type: The SMA package is not only robust but also offers the advantage of a small footprint, providing more space for other components on the PCB.
  • High Surge Capability: This Zener diode offers excellent surge capability, protecting circuits from voltage spikes and enhancing the overall durability of the application.
  • Operating Temperature Range: The device operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability in diverse operating conditions.

Applications

The SMAJ4757AE3/TR13 is versatile and can be used in various electronic circuits, including power supply circuits, voltage regulation modules, and protection circuits. It is particularly useful in applications that require precise voltage clamping, such as consumer electronics, telecommunications, and industrial equipment. Its robust design also makes it suitable for automotive and aerospace industries where high-reliability components are essential.

Microchip Technology's commitment to quality ensures that the SMAJ4757AE3/TR13 meets stringent industry standards, providing a reliable solution for your voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess