EN
  • EN
  • DE

SMAJ4739AE3/TR13

Part No SMAJ4739AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ473
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280273-SMAJ4739AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4739AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ4739AE3/TR13 Zener Diode

The SMAJ4739AE3/TR13 is a high-quality Zener diode from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to offer excellent voltage regulation with sharp breakdown characteristics, making it a reliable choice for a wide range of electronic applications.

This Zener diode features a nominal Zener voltage of 9.1V, providing a stable reference voltage for voltage regulation purposes. It is capable of handling a power dissipation of up to 1W, ensuring that it can withstand moderate levels of power without compromising performance. The device is housed in a DO-214AC (SMA) package, which is not only compact but also offers superior thermal performance for better reliability and longevity.

The SMAJ4739AE3/TR13 is designed to operate within a broad temperature range, from -55°C to +150°C, making it suitable for use in challenging environmental conditions. Its robust design ensures that it can handle transient overvoltage events, providing critical protection for sensitive electronic components against voltage spikes and surges.

Microchip Technology's commitment to quality is evident in the SMAJ4739AE3/TR13 Zener diode, which is manufactured to meet high industry standards. The device is also provided in tape and reel packaging under the TR13 suffix, facilitating easy integration into automated assembly processes, thus reducing manufacturing time and costs.

Whether it's for use in power supply circuits, voltage reference applications, or as a protective element in sensitive electronics, the SMAJ4739AE3/TR13 is an excellent choice for engineers and designers looking for a reliable and efficient Zener diode solution. With Microchip Technology's reputation for producing durable and high-performance components, this product is sure to meet the stringent requirements of modern electronic systems.

In conclusion, the SMAJ4739AE3/TR13 from Microchip Technology is a versatile and robust Zener diode that offers superior voltage regulation and protection for a variety of electronic applications. Its high power dissipation, wide operating temperature range, and convenient packaging make it an ideal choice for designers seeking performance and reliability.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess