EN
  • EN
  • DE

SMAJ4737CE3/TR13

Part No SMAJ4737CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±2%
Power - Max 2 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ4737
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280382-SMAJ4737CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4737CE3/TR13 CAD Model

Description

Introducing the SMAJ4737CE3/TR13 Zener Diode from Microchip Technology

The SMAJ4737CE3/TR13 is a high-quality Zener diode component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 1 Watt, making it an ideal choice for a wide range of applications that require precise voltage control.

Key Features

  • Zener Voltage: The SMAJ4737CE3/TR13 has a Zener voltage of 1W, providing stable voltage regulation in various electronic circuits.
  • Power Dissipation: With a power dissipation capability of 1W, this Zener diode can withstand significant power levels, making it suitable for high-power applications.
  • Package: The device comes in a DO-214AC (SMA) package, which is known for its small size and excellent power handling. This surface-mount package allows for efficient assembly and space-saving on PCBs.
  • Temperature Range: It operates within a wide temperature range, ensuring reliability and performance stability under varying environmental conditions.
  • Compliance: The SMAJ4737CE3/TR13 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Applications

The versatility of the SMAJ4737CE3/TR13 Zener diode makes it suitable for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Why Choose the SMAJ4737CE3/TR13?

Microchip Technology's commitment to quality and reliability is evident in the SMAJ4737CE3/TR13 Zener diode. It is engineered to meet the stringent demands of modern electronic devices, offering consistent performance and robust protection against voltage fluctuations. Whether you are designing consumer electronics or industrial systems, the SMAJ4737CE3/TR13 provides the voltage regulation needed to ensure the longevity and reliability of your products.

By integrating the SMAJ4737CE3/TR13 into your designs, you can take advantage of Microchip Technology's expertise in semiconductor solutions, benefiting from a component that is both high-performing and cost-effective.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess