EN
  • EN
  • DE

SMAJ4729AE3/TR13

Part No SMAJ4729AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 2W DO214AC / Zener Diode 3.6 V 2 W ±5% Surface Mount DO-214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC
Base Product Number SMAJ472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 7,500
Win Source Part Number 1094031-SMAJ4729AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ4729AE3/TR13 CAD Model

Description

Microchip Technology SMAJ4729AE3/TR13 Zener Diode

The SMAJ4729AE3/TR13 from Microchip Technology is a robust Zener diode designed to offer precise voltage regulation and protection for a wide range of electronic circuits. This high-quality semiconductor device is part of Microchip's extensive Zener diode product line, renowned for their reliability and performance.

With a nominal Zener voltage of 3.6V, the SMAJ4729AE3/TR13 is capable of stabilizing voltage and providing a regulated output in various applications. This feature is particularly useful in situations where voltage fluctuation can lead to performance issues or potential damage to sensitive electronic components.

Encased in a compact SMA (DO-214AC) package, this Zener diode is suitable for surface-mount technology (SMT), making it an excellent choice for high-density circuit boards where space is at a premium. The small form factor does not compromise its power handling capabilities, as it boasts a power dissipation of 1W, ensuring that it can handle significant energy levels without sacrificing performance.

The SMAJ4729AE3/TR13 is also characterized by its low leakage current and excellent surge capabilities, which are essential for protecting against voltage spikes and transients that can occur in electrical circuits. These features make it an ideal component for use in power supply circuits, voltage regulation modules, and as a protective element in sensitive electronics.

Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMAJ4729AE3/TR13 is produced with high-quality materials and subjected to rigorous testing to ensure it meets the company's stringent standards for reliability and consistency. This Zener diode is supplied in tape and reel packaging, which facilitates efficient automated assembly processes, making it a convenient choice for mass production environments.

In summary, the SMAJ4729AE3/TR13 Zener diode is a versatile and reliable component that offers excellent voltage regulation, surge protection, and a compact package suitable for a variety of electronic applications. Its combination of features ensures that it is a go-to choice for engineers and designers looking for a high-performance voltage regulation solution.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess