EN
  • EN
  • DE

SMAJ33AE3/TR13

Part No SMAJ33AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.7V
Voltage - Clamping (Max) @ Ipp 53.3V
Current - Peak Pulse (10/1000µs) 9.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ33
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299270-SMAJ33AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ33AE3/TR13 CAD Model

Description

Microchip Technology SMAJ33AE3/TR13 Product Overview

The SMAJ33AE3/TR13 from Microchip Technology is a high-quality, surface-mount Transient Voltage Suppressor (TVS) diode designed to provide reliable and robust protection against voltage transients induced by system inductance or lightning surges. This component is particularly suitable for safeguarding voltage-sensitive electronics in a variety of applications ranging from consumer electronics to industrial systems.

Key Features

  • Transient Protection: The SMAJ33AE3/TR13 is specifically engineered to protect against transient voltage spikes, with a stand-off voltage of 33V, ensuring devices remain safe during unexpected voltage surges.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W for 10/1000μs waveform, which helps to absorb high energy spikes without performance degradation.
  • Low Leakage Current: The device is designed with a low leakage current, minimizing power loss and ensuring high efficiency in operation.
  • Fast Response Time: With its fast response time to transient events, the SMAJ33AE3/TR13 provides immediate protection, thus preventing potential damage to sensitive circuit components.
  • Surface-Mount Package: The diode comes in a compact SMA package, which is ideal for automated assembly processes and helps in saving valuable board space.
  • Environmental Compliance: It is compliant with RoHS and REACH environmental standards, making it a suitable choice for eco-friendly applications.

Applications

The SMAJ33AE3/TR13 is versatile and can be used in a wide range of applications. It is ideal for protecting integrated circuits, CMOS and MOS devices, microprocessor-based systems, and other sensitive electronic equipment. Common applications include:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics such as smartphones, laptops, and televisions

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SMAJ33AE3/TR13 is manufactured to stringent standards, ensuring that it meets the rigorous demands of commercial and industrial electronic devices. With its robust construction and proven performance, this TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess