EN
  • EN
  • DE

SMAJ170CAE3/TR13

Part No SMAJ170CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 170V
Voltage - Breakdown (Min) 189V
Voltage - Clamping (Max) @ Ipp 275V
Current - Peak Pulse (10/1000µs) 1.8A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ170
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299526-SMAJ170CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ170CAE3/TR13 CAD Model

Description

Product Overview: SMAJ170CAE3/TR13 from Microchip Technology

The SMAJ170CAE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality electronic component is engineered to protect sensitive electronic equipment from voltage spikes and surges, providing reliable performance in a variety of applications.

Key Features

  • Transient Protection: The SMAJ170CAE3/TR13 is specifically designed to safeguard circuits against transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and secondary lightning effects.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400 Watts for a 10/1000µs waveform, ensuring effective protection for sensitive components against high energy transients.
  • Stand-off Voltage: The device features a stand-off voltage of 170V, providing a margin of safety for electronic circuits operating at or below this voltage level.
  • Bi-directional Protection: As a bi-directional TVS diode, the SMAJ170CAE3/TR13 can protect circuits from voltage spikes occurring in both directions, making it a versatile choice for AC applications or where the polarity is reversible.
  • Surface Mount Package: The diode comes in a DO-214AC (SMA) surface mount package, which is suitable for high-density PCB designs and allows for efficient manufacturing processes through automated pick-and-place equipment.
  • RoHS Compliant: It is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it meets the environmental and safety requirements for electronic components.
  • Reel Packaging: Packaged in tape and reel (TR13), the SMAJ170CAE3/TR13 is optimized for mass production, facilitating easy integration into automated assembly lines.

Applications

The SMAJ170CAE3/TR13 is ideal for a wide range of applications that require reliable protection against voltage transients. These include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems and automation equipment
  • Power supply units and voltage regulation modules
  • Telecommunication devices and networking hardware
  • Medical devices with sensitive electronic circuitry

Whether you are designing a new system or retrofitting an existing one, the SMAJ170CAE3/TR13 from Microchip Technology provides a highly effective, space-saving solution for protecting your electronic investments from voltage-related damages.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess