EN
  • EN
  • DE

SMAJ13E3/TR13

Part No SMAJ13E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 23.8V
Current - Peak Pulse (10/1000µs) 21A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ13
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299337-SMAJ13E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ13E3/TR13 CAD Model

Description

Microchip Technology SMAJ13E3/TR13 Product Overview

The SMAJ13E3/TR13 is a robust transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This TVS diode is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Constructed with high-quality materials, the SMAJ13E3/TR13 is capable of clamping and dissipating high transient energies with its fast response time, ensuring the safety and reliability of the protected device. It is designed to operate in a wide range of environments and is characterized by its low leakage current and high surge capability, which makes it an ideal choice for safeguarding sensitive circuits.

Key Features:

  • Stand-Off Voltage: The device has a stand-off voltage of 13V, which is the maximum voltage that can be applied while maintaining the diode in a non-conductive state.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for 10/1000μs waveforms, providing effective protection against high energy transients.
  • High Surge Capability: The SMAJ13E3/TR13 is designed to withstand surge events, ensuring that the components downstream are shielded from the excessive current.
  • Low Incremental Surge Resistance: This feature helps in minimizing the voltage drop across the diode when a surge occurs, enhancing the protection level for sensitive circuits.
  • Unidirectional Protection: The diode offers unidirectional protection, which is ideal for DC voltage applications where the polarity is fixed.
  • Compact Package: The device comes in a DO-214AC package, also known as an SMA package, which is known for its small footprint and easy PCB layout integration.
  • RoHS Compliant: The SMAJ13E3/TR13 complies with the RoHS directive, making it environmentally friendly and suitable for use in a wide range of applications where hazardous substances are restricted.

Applications:

The SMAJ13E3/TR13 is versatile and can be used in a variety of applications. It is commonly found in the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in consumer electronics, telecommunications, industrial equipment, and computer systems.

With its excellent clamping capability, fast response time, and reliability, the SMAJ13E3/TR13 from Microchip Technology is an essential component for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess