EN
  • EN
  • DE

SMAJ130CAE3/TR13

Part No SMAJ130CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 130V
Voltage - Breakdown (Min) 144V
Voltage - Clamping (Max) @ Ipp 209V
Current - Peak Pulse (10/1000µs) 2.4A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ130
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299554-SMAJ130CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ130CAE3/TR13 CAD Model

Description

Microchip Technology SMAJ130CAE3/TR13 Product Overview

The SMAJ130CAE3/TR13 from Microchip Technology is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. Engineered with precision and reliability in mind, this component is a staple in safeguarding circuits by clamping excessive voltages caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage disturbances.

Key Features

  • Reverse Stand-Off Voltage: The device has a reverse stand-off voltage of 130V, which ensures that it remains non-conductive under normal operation up to this threshold.
  • Peak Pulse Power: It can handle a peak pulse power of 400W for a 10/1000μs waveform, allowing it to absorb significant transient energy without damage.
  • Bi-directional Protection: As a bi-directional TVS diode, the SMAJ130CAE3/TR13 provides symmetrical protection for both positive and negative voltage transients, making it versatile for various applications.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode and enhancing the overall efficiency of the system it protects.
  • Fast Response Time: The diode boasts an exceptionally fast response time to transient events, ensuring that the protected components are quickly shielded from potentially damaging voltage spikes.
  • DO-214AC Package: Encased in a DO-214AC (SMA) package, the SMAJ130CAE3/TR13 is compact and suitable for high-density circuit board designs.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the environmental standards by restricting the use of certain hazardous substances in its manufacturing.

Applications

The SMAJ130CAE3/TR13 is ideal for a wide range of applications where voltage protection is critical. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and other portable devices
  • Industrial control systems and automation equipment
  • Telecommunication infrastructure, including base stations and networking devices
  • Power supply units and voltage regulation modules
  • Medical devices that require stringent protection against electrical anomalies

With its combination of features, the SMAJ130CAE3/TR13 from Microchip Technology provides a high level of protection for electronic components, ensuring both performance and longevity in a variety of challenging electrical environments.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess