EN
  • EN
  • DE

SMAJ100AE3/TR13

Part No SMAJ100AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Voltage - Breakdown (Min) 111V
Voltage - Clamping (Max) @ Ipp 162V
Current - Peak Pulse (10/1000µs) 3.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SMAJ100
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299370-SMAJ100AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ100AE3/TR13 CAD Model

Description

Microchip Technology's SMAJ100AE3/TR13 - Robust Transient Voltage Suppression Diode

The SMAJ100AE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transient events. This TVS diode is capable of handling 400 Watts of peak pulse power dissipation for a 10/1000μs waveform, which ensures reliable protection for your circuits against voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Encased in a DO-214AC (SMA) package, the SMAJ100AE3/TR13 TVS diode offers a stand-off voltage of 100V, which makes it suitable for a variety of applications that operate under high voltage conditions. The device's unidirectional polarity is designed to provide precision protection by allowing current to flow in one direction, safeguarding components from potential damage.

One of the key features of the SMAJ100AE3/TR13 is its low incremental surge resistance, which enhances its capability to respond to overvoltage events without significant power loss. Its response time is virtually instantaneous, providing swift and effective protection the moment a surge is detected. This is crucial for maintaining the integrity and longevity of critical components in electronic systems.

Manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, this TVS diode is built to meet high-quality standards. It is ideal for use in a wide range of applications, including but not limited to power supplies, automotive systems, industrial equipment, and telecommunications infrastructure.

The SMAJ100AE3/TR13 is also characterized by its low profile package design, making it an excellent choice for space-constrained applications. Additionally, the device is RoHS compliant and Halogen-free, reflecting Microchip Technology's commitment to environmental sustainability.

Whether you are designing a new system or looking to enhance the protection of an existing one, the SMAJ100AE3/TR13 from Microchip Technology offers robust performance and reliability. It is a smart investment to secure your electronic designs against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess