EN
  • EN
  • DE

SM8LC12E3/TR13

Part No SM8LC12E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 24V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SM8LC12
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299137-SM8LC12E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM8LC12E3/TR13 CAD Model

Description

Introducing the SM8LC12E3/TR13 by Microchip Technology

The SM8LC12E3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events.

Key Features

  • High Surge Capability: The SM8LC12E3/TR13 is capable of handling large surge currents, ensuring protection against severe voltage transients.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which means it can provide effective protection for sensitive circuits without introducing significant voltage drops.
  • Surface Mount Package: Designed in a compact surface mount package, the SM8LC12E3/TR13 is ideal for high-density PCB designs and is easy to integrate into various electronic systems.
  • Bi-directional Protection: It provides bi-directional protection, safeguarding electronic components from voltage transients in both directions along the signal or power line.
  • RoHS Compliant: The device complies with RoHS standards, making it suitable for use in environmentally sensitive applications and markets that demand lead-free components.

Applications

The SM8LC12E3/TR13 is versatile and can be used in a wide range of applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunication systems, including mobile phones and network devices
  • Industrial control systems that require robust protection against electrical noise and surges
  • Automotive electronics where reliability and durability are critical
  • Medical devices that demand high levels of protection for sensitive circuitry

Reliability and Quality Assurance

Microchip Technology is known for its commitment to quality and reliability. The SM8LC12E3/TR13 is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial, industrial, and automotive environments. With its robust design and superior protection capabilities, this TVS diode is an excellent choice for safeguarding electronic systems against the damaging effects of transient voltages.

Choose the SM8LC12E3/TR13 for your next project and ensure your electronic components are shielded with one of the best protective devices on the market.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess