EN
  • EN
  • DE

SM840021KA

Part No SM840021KA
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series RotaryWave™
Package Tube
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 125MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 75°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SM840021
Other Names SM840021KA,576-3696-5
Standard Package 150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269671-SM840021KA
Ultra Librarian 3D Model Ultra Librarian SM840021KA CAD Model

Description

Microchip Technology's SM840021KA Product Overview

The SM840021KA is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This product is designed to cater to the needs of modern embedded systems, offering a robust set of features that make it an ideal choice for designers looking to develop sophisticated and reliable electronics.

Key Features:

  • Advanced Core Architecture: At the heart of the SM840021KA is an efficient core that delivers exceptional processing power and speed, ensuring smooth operation even in demanding applications.
  • Memory Capabilities: The MCU comes equipped with ample flash memory and RAM, providing developers with the flexibility to implement complex programs and algorithms without worrying about storage constraints.
  • Connectivity Options: With a range of communication interfaces, including I2C, SPI, UART, and USB, this product facilitates easy integration with peripheral devices and systems, enhancing its applicability across various domains.
  • Robust Security Features: Security is a top priority for the SM840021KA, featuring hardware-based security measures to protect against unauthorized access and ensure data integrity.
  • Low Power Consumption: Designed for energy efficiency, the MCU operates with minimal power requirements, making it suitable for battery-powered and energy-sensitive applications.
  • Analog Functionality: The inclusion of analog peripherals such as ADCs and DACs allows the SM840021KA to interact seamlessly with the analog world, broadening its utility in sensor-based systems.

Applications:

The versatility of the SM840021KA makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Medical devices
  • Consumer electronics

Microchip Technology's SM840021KA is not just a powerful MCU; it is a comprehensive solution designed to streamline the development process and enhance product performance. Whether you're working on a small-scale project or a complex system, the SM840021KA offers the reliability and functionality needed to bring your vision to life.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess