EN
  • EN
  • DE

SM16LC15E3/TR13

Part No SM16LC15E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299162-SM16LC15E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC15E3/TR13 CAD Model

Description

Microchip Technology's SM16LC15E3/TR13 Product Overview

Microchip Technology's SM16LC15E3/TR13 is a robust, high-performance transient voltage suppression (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and transients. This device is particularly suited for safeguarding I/O interfaces, VCC bus, and other vulnerable circuits used in a wide range of applications including consumer electronics, automotive, industrial, and telecommunication systems.

Key Features of SM16LC15E3/TR13

  • Transient Protection: The SM16LC15E3/TR13 offers excellent transient voltage suppression capabilities, ensuring that devices are shielded from sudden surges in power which can cause irreparable damage.
  • Low Clamping Voltage: This TVS diode has a low clamping voltage, providing superior protection for sensitive components by limiting the voltage spikes to a safe level.
  • High Surge Capability: With its ability to handle high surge currents, the SM16LC15E3/TR13 is capable of protecting against severe transient events.
  • Fast Response Time: The device reacts quickly to transient events, offering immediate protection the moment a voltage spike is detected.
  • Low Leakage Current: It features a low leakage current, which helps to reduce power loss and increase the efficiency of the overall system.
  • Surface Mount Package: The SM16LC15E3/TR13 comes in a surface mount package, making it easy to integrate into PCB designs and suitable for high-volume production.

Applications

The versatility of the SM16LC15E3/TR13 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Portable Devices
  • Power Supply Protection
  • Automotive Electronics
  • Network Systems
  • Telecommunication Equipment

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the SM16LC15E3/TR13 is no exception. Each device is rigorously tested to ensure it meets the highest standards and can withstand the demands of real-world conditions.

In conclusion, the SM16LC15E3/TR13 from Microchip Technology is a top choice for engineers looking to enhance the durability and longevity of their electronic systems. With its advanced protection features and reliable performance, this TVS diode stands out as a protective component in any circuit exposed to transient voltage events.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess