EN
  • EN
  • DE

SM16LC08/TR13

Part No SM16LC08/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 8V
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC08
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299154-SM16LC08/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC08/TR13 CAD Model

Description

The SM16LC08/TR13 from Microchip Technology is a robust and reliable serial EEPROM memory device that provides 8-Kb (1 K x 8) of storage capacity. This non-volatile memory module utilizes the standard I2C-bus Interface, making it an excellent choice for applications that require data storage that must be preserved during power loss. It operates across a voltage range of 2.5V to 5.5V, which allows for flexible use in various system designs.

Key Features:

  • Memory Size: 8-Kbits (1 Kbyte) of EEPROM storage, providing ample space for configuration data, calibration constants, or small application logs.
  • Data Interface: I2C serial interface, which is widely used and well-supported, simplifying integration into existing designs and communication with microcontrollers and processors.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical), allowing for efficient data storage operations and minimal delay in write-intensive applications.
  • Operating Voltage: Broad operating voltage range of 2.5V to 5.5V, offering compatibility with both 3.3V and 5V systems and the flexibility to work in various power environments.
  • Endurance: High endurance with 1 million write cycles per byte and a data retention of over 200 years, ensuring data stability over extended periods.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Packaging: Available in a compact SOT-23 5-lead package, the SM16LC08/TR13 is ideal for space-constrained applications.

Applications:

The versatility of the SM16LC08/TR13 makes it an excellent choice for a wide range of applications, including:

  • Industrial and automotive control systems
  • Smart cards and identification systems
  • Medical devices and healthcare equipment
  • Consumer electronics
  • Internet of Things (IoT) devices

With its reliable storage capabilities and compatibility with a broad array of devices, the SM16LC08/TR13 from Microchip Technology is a go-to solution for designers looking to add non-volatile memory to their projects.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess