EN
  • EN
  • DE

SM16LC03E3/TR13

Part No SM16LC03E3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 4V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16LC03
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299158-SM16LC03E3/TR13
Ultra Librarian 3D Model Ultra Librarian SM16LC03E3/TR13 CAD Model

Description

Product Overview: SM16LC03E3/TR13 from Microchip Technology

The SM16LC03E3/TR13 is a state-of-the-art transient voltage suppression (TVS) diode designed and manufactured by Microchip Technology. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden power disturbances, electrostatic discharge, or lightning strikes. With its compact form factor and high reliability, the SM16LC03E3/TR13 is an ideal choice for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features:

  • Stand-off Voltage: The device offers a stand-off voltage of 3.3 volts, ensuring that it can effectively clamp and withstand transient over-voltages without compromising the integrity of the protected circuit.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 600 Watts for a 10/1000 μs waveform. This feature allows the TVS diode to absorb high transient energy and protect the circuitry effectively.
  • Low Leakage Current: The SM16LC03E3/TR13 exhibits low leakage current, minimizing power loss and ensuring efficient operation of the overall system.
  • Fast Response Time: With an extremely fast response time to transient events, this TVS diode can quickly react to over-voltage conditions, thereby providing immediate protection to the vulnerable components.
  • Package: The device comes in a convenient SMC package, making it suitable for automated assembly processes and saving valuable board space.
  • Environmental Compliance: It complies with RoHS and REACH standards, reflecting Microchip Technology's commitment to environmental sustainability.

Applications:

The versatility of the SM16LC03E3/TR13 allows it to be used across various sectors. It is particularly useful in protecting against voltage transients in:

  • Automotive control systems
  • Power supply circuits
  • Communication systems
  • Portable devices
  • Microcontroller input protection

In summary, the SM16LC03E3/TR13 from Microchip Technology is a highly reliable and efficient solution for protecting electronic circuits from voltage transients. Its combination of low leakage current, fast response time, and compliance with environmental standards makes it a top choice for engineers and designers looking for a high-quality TVS diode.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess