EN
  • EN
  • DE

SM1615C/TR13

Part No SM1615C/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 200pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number SM16
Other Names SM1615CMSTR,SM1615CMS,SM1615CE3MSDKR,SM1615CMSDKR,SM1615CE3MSCT,SM1615CE3MSDKR,SM1615CMSTR,150-SM1615C/TR13DKR,SM1615CE3MSTR,SM1615CMS,SM1615CDKR,SM1615C/TR13,150-SM1615C/TR13CT,SM1615C,SM1615CE3MSTR,SM1615CMSCT,SM1615C/TR13INACTIVE,SM1615CDKR,SM1615CE3MSCT,SM1615CMSCT,150-SM1615C/TR13TR
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299584-SM1615C/TR13
Ultra Librarian 3D Model Ultra Librarian SM1615C/TR13 CAD Model

Description

The SM1615C/TR13 is a high-performance, integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This precision-engineered component is a testament to Microchip's commitment to providing advanced solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • High Integration: The SM1615C/TR13 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: This product is optimized for low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Robust Performance: Built to withstand challenging conditions, the SM1615C/TR13 maintains its performance across a wide range of temperatures and operating environments.
  • Compact Size: The small footprint of the chip allows for its use in space-constrained applications, enabling designers to minimize the size of their end products.

Applications

The versatility of the SM1615C/TR13 makes it suitable for a broad array of applications. It is commonly used in:

  • Portable electronics
  • Industrial control systems
  • Automotive components
  • Communication devices
  • Medical equipment

Quality and Reliability

Microchip Technology is known for its rigorous quality control and the SM1615C/TR13 is no exception. Each chip is subjected to extensive testing to ensure it meets Microchip's high standards for quality and reliability. Customers can trust this product to deliver consistent performance over its lifespan.

Support and Resources

Microchip Technology provides comprehensive support for the SM1615C/TR13, including detailed datasheets, technical documentation, and customer support services. Engineers and designers can access a wealth of resources to facilitate the integration of this chip into their projects.

For those seeking a reliable, efficient, and high-performing integrated circuit for their next project, the SM1615C/TR13 from Microchip Technology is an excellent choice that combines innovation with practicality.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess