EN
  • EN
  • DE

SG1503T-DESC

Part No SG1503T-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% TO39  /  Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number SG1503
Other Names 150-SG1503T-DESC
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250896-SG1503T-DESC
Ultra Librarian 3D Model Ultra Librarian SG1503T-DESC CAD Model

Description

Microchip Technology SG1503T-DESC Product Overview

The SG1503T-DESC from Microchip Technology is a state-of-the-art voltage regulator designed to deliver high performance and reliability for a wide range of applications. This precision voltage regulator incorporates advanced semiconductor technology to provide a stable and accurate voltage supply, ensuring optimal performance for your electronic devices.

Key Features

  • Stability: The SG1503T-DESC is designed to maintain a stable output voltage even under varying load conditions, which is critical for sensitive electronic circuits.
  • Accuracy: With its precision voltage reference, the device offers excellent accuracy, making it suitable for applications that require a consistent power supply.
  • Low Dropout Voltage: The low dropout voltage feature allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall efficiency.
  • Wide Operating Range: This voltage regulator can operate over a broad range of input voltages, accommodating various power sources and conditions.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Package Options: The SG1503T-DESC comes in different package options to suit diverse mounting and space requirements.

Applications

The versatility of the SG1503T-DESC makes it an ideal choice for a variety of applications, including:

  • Power management in consumer electronics
  • Automotive electronics systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SG1503T-DESC is no exception. Manufactured with rigorous standards, this voltage regulator is designed for durability and performance in even the most demanding environments. Whether for commercial or industrial use, the SG1503T-DESC is an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess