EN
  • EN
  • DE

SG143Y-883B

Part No SG143Y-883B
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 5 mV
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 80 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number SG143
Other Names 150-SG143Y-883B
Standard Package 50
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260516-SG143Y-883B
Ultra Librarian 3D Model Ultra Librarian SG143Y-883B CAD Model

Description

The SG143Y-883B is a state-of-the-art integrated circuit product from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features:

  • High Performance: The SG143Y-883B is built to deliver exceptional performance, ensuring that systems operate smoothly and efficiently.
  • Durability: Constructed with high-quality materials, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered applications and contributing to energy-saving systems.
  • Compact Design: The compact footprint of the SG143Y-883B allows for integration into space-constrained designs without sacrificing functionality or performance.

Applications:

The versatility of the SG143Y-883B makes it suitable for an array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Aerospace and defense

Quality and Reliability:

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SG143Y-883B is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for its designated applications.

Technical Support:

Customers who choose the SG143Y-883B benefit from Microchip Technology's comprehensive technical support, which includes access to detailed documentation, application notes, and a dedicated support team ready to assist with any technical queries.

Ordering Information:

For more information on the SG143Y-883B or to place an order, please visit Microchip Technology's official website or contact an authorized distributor. The product is available for immediate shipment, subject to availability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess