EN
  • EN
  • DE

SBR8050

Part No SBR8050
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 80A
Voltage - Forward (Vf) (Max) @ If 740 mV @ 80 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 mA @ 50 V
Mounting Type Chassis, Stud Mount
Package / Case DO-203AB, DO-5, Stud
Base Product Number SBR8050
Other Names SBR8050R
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282306-SBR8050
Ultra Librarian 3D Model Ultra Librarian SBR8050 CAD Model

Description

The SBR8050 from Microchip Technology is a state-of-the-art diode designed to cater to a wide range of applications requiring efficient power management and high reliability. This component is a testament to Microchip's commitment to providing advanced solutions in the semiconductor industry.

Key Features

  • Super Barrier Rectifier Technology: The SBR8050 utilizes Super Barrier Rectifier technology, which offers lower forward voltage drop and reduced leakage current compared to traditional Schottky diodes. This results in improved efficiency and thermal performance.
  • High Surge Capability: With a robust surge handling capacity, the SBR8050 is well-suited for applications that experience transient overvoltage conditions, ensuring reliability and a longer operational lifespan.
  • Wide Operating Temperature Range: The diode is designed to operate effectively over a broad temperature range, making it suitable for harsh environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the SBR8050 is manufactured without the use of hazardous substances, fulfilling RoHS compliance requirements.

Applications

The versatility of the SBR8050 makes it an ideal choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Telecommunications equipment
  • Industrial machinery

Product Specifications

Parameter Value Package / Case DO-201AD Maximum Continuous Forward Current 8 A Peak Reverse Voltage 50 V Forward Voltage Drop 0.71 V at 4 A Operating Temperature Range -55°C to +150°C

Overall, the SBR8050 diode from Microchip Technology is an exceptional component that combines efficiency, durability, and environmental consciousness, making it a superior choice for modern electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess