Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series S204
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4 (DO-203AA)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S20480
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282338-S20480
Ultra Librarian 3D Model Ultra Librarian S20480 CAD Model

Description

Product Overview: S20480 - Microchip Technology

The S20480 from Microchip Technology is a state-of-the-art semiconductor device designed to cater to the advanced needs of modern electronics. This product is an epitome of innovation, integrating the latest technology to provide a reliable and efficient solution for various applications.

At the heart of the S20480 is a high-performance processor that delivers exceptional computational power, making it suitable for demanding tasks. The device is built using cutting-edge manufacturing processes that ensure low power consumption and high-speed operation. This makes it an ideal choice for portable and power-sensitive applications.

The S20480 features a robust set of peripherals, including multiple communication interfaces such as I2C, SPI, and UART, which allow for seamless integration with other components in a system. Additionally, it is equipped with a generous amount of RAM and flash memory, ensuring ample space for complex software applications and data storage.

Security is a paramount concern in today's connected world, and the S20480 addresses this with its advanced security features. It includes hardware-based encryption and secure boot capabilities, providing a fortified foundation against unauthorized access and ensuring the integrity of the device's operation.

The S20480 is designed with flexibility in mind, supporting a wide range of input voltages and operating temperatures. This versatility makes it suitable for industrial, automotive, and consumer electronics applications. Its compact form factor also allows it to fit into space-constrained designs without compromising performance.

Microchip Technology provides comprehensive support for the S20480, including detailed documentation, development tools, and software libraries. This support ensures a smooth development process, from initial design to final production, allowing designers to fully harness the capabilities of the S20480 and bring innovative products to market quickly and efficiently.

In summary, the S20480 from Microchip Technology is a powerful and versatile semiconductor device that offers a perfect blend of performance, efficiency, and security, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 1.5A DO204AC
Need more? Email Us
ECAD model for HER155G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Nexperia USA Inc.
DIODE SCHOTTKY 50V 15A CFP15
Need more? Email Us
ECAD model for PMEG050V150EPDAZ
Vishay
DIODE STD 100V 500MA DO213AA
Need more? Email Us
ECAD model for RGL34B-E3/98
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention