EN
  • EN
  • DE

RN42-I/RM

Part No RN42-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description Class 2 Bluetooth® Module with EDR Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR, Class 2
Frequency 2.4GHz
Data Rate 300kbps
Power - Output 4dBm
Sensitivity -80dBm
Serial Interfaces UART
Antenna Type Integrated, Trace
Operating Supply Voltage 3 V ~ 3.6 V
Current - Transmitting 30mA
Mounting SMD
Operating Temperature Range -40°C ~ 85°C
Package 35-SMD Module
Win Source Part Number 1243486-RN42-I/RM
Manufacturer Homepage www.microchip.com
Family Name RN42
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin China
Halogen Free Unknown
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Consumer Electronics, Automation & Process Control, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian RN42-I/RM CAD Model

Description

Microchip Technology's RN42-I/RM Bluetooth Module

The RN42-I/RM is a compact, highly integrated Bluetooth 2.1 + EDR (Enhanced Data Rate) module from Microchip Technology, designed for ease of use and rapid implementation into a wide array of wireless communication applications. This small form-factor module is a perfect solution for developers looking to integrate Bluetooth functionality with minimal development time and investment.

Key Features

  • Bluetooth 2.1 + EDR Compliance: The module is fully compliant with Bluetooth version 2.1 specifications, plus EDR, offering an improved data rate up to 3 Mbps.
  • Class 2 Bluetooth Radio: With its built-in power amplifier, the RN42-I/RM operates as a Class 2 Bluetooth radio, providing a standard range of up to 30 feet (10 meters).
  • Low Power Consumption: The module is optimized for low power consumption, making it ideal for battery-powered applications, with a sleep mode that consumes only 26 µA.
  • Easy Integration: The RN42-I/RM supports multiple interface protocols, including UART, USB, and GPIO, allowing for straightforward integration with microcontrollers and other host devices.
  • Secure Communication: It features built-in authentication and encryption protocols, ensuring secure wireless communication.
  • Robust Data Rates: The module supports sustained SPP data rates of 240 Kbps in both transmit and receive modes.
  • Ready-to-Use Firmware: The RN42-I/RM comes with preloaded firmware, facilitating rapid deployment and reducing development time.

Applications

The versatility of the RN42-I/RM module makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial controls and monitoring
  • Medical devices
  • Barcode scanners
  • Wireless sensor networks
  • Consumer electronics
  • Telemetry and remote control

With its small footprint, measuring just 26.92mm x 13.21mm, the RN42-I/RM is ideal for designs where space is at a premium. Its reliable performance, coupled with Microchip's support and resources, make this module a go-to choice for developers aiming to quickly and efficiently incorporate Bluetooth technology into their products.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
Linear IC
Lowest to $22.9926
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess