EN
  • EN
  • DE

RFPIC12F675FT-I/SS

Part No RFPIC12F675FT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 1KX14 RF FSK/ASK 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Manufacturer Microchip Technology
Series PIC®
Package Reel - TR
Core Processor PIC
Number of I/O 6
Program Memory Type FLASH (1.75kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name rfPIC12F675
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number RFPIC12F675FT-ISS-NDR, RFPIC12F675FT-ISSCT, RFPIC12F675FT-ISS-ND, RFPIC12F675FT-ISS, RFPIC12F675FT-ISSDKR, RFPIC12F675FT-ISSTR
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931999-RFPIC12F675FT-I/SS
Ultra Librarian 3D Model Ultra Librarian RFPIC12F675FT-I/SS CAD Model

Description

Microchip Technology's RFPIC12F675FT-I/SS

The RFPIC12F675FT-I/SS is a cutting-edge integrated circuit (IC) that combines the versatility of a programmable microcontroller with the convenience of an integrated RF transmitter. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this product offers a compact, efficient solution for a wide range of wireless applications.

This innovative device is built around Microchip's popular PIC microcontroller architecture, specifically the PIC12F675, known for its low power consumption, high performance, and flexibility. The microcontroller core is complemented by a built-in RF transmitter, making it an ideal choice for applications such as remote controls, RF wireless sensors, home automation, and telemetry systems.

The RFPIC12F675FT-I/SS operates in the ISM (Industrial, Scientific, and Medical) frequency bands, providing a license-free solution for wireless communication. It is designed for ease of use, with features that simplify the development of RF systems. The integration of RF functionality with the microcontroller reduces the number of external components required, which saves space, reduces power consumption, and lowers the overall system cost.

Key Features:

  • Integrated RF transmitter with programmable frequency control
  • 8-pin SSOP (Shrink Small Outline Package) for a compact footprint
  • 2.0V to 5.5V operating voltage range, suitable for battery-powered applications
  • Programmable 10-bit Analog-to-Digital Converter (ADC) for sensor interfacing
  • Flash memory technology for easy firmware updates and code storage
  • Power-saving Sleep mode for extended battery life
  • Internal oscillator for reduced external component count
  • Multiple GPIO (General Purpose Input/Output) pins for interfacing with other circuitry

With its SSOP packaging, the RFPIC12F675FT-I/SS is designed for surface-mount technology (SMT), allowing for streamlined manufacturing processes and compatibility with modern PCB (Printed Circuit Board) design techniques. This makes it a highly adaptable component for both prototyping and mass production.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to accelerate the design process, ensuring a quick time-to-market for their wireless products. The RFPIC12F675FT-I/SS is not just a component; it is a complete solution that empowers designers to create innovative and reliable wireless systems with ease.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess