EN
  • EN
  • DE

PL611S-02-M39TC-R

Part No PL611S-02-M39TC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Oscillator, 200MHz, 2.1mA, SOT-23-6, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982342-PL611S-02-M39TC-R
Categories Clock/Timing - Programmable Timers and Oscillators
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PL611S-02-M39TC-R CAD Model

Description

Product Overview: PL611S-02-M39TC-R from Microchip Technology

The PL611S-02-M39TC-R is a high-performance, low-power phase-locked loop (PLL) based frequency synthesizer produced by Microchip Technology. This advanced component is designed to cater to a wide range of applications that require precise clock generation and timing solutions. It is an ideal choice for designers looking to integrate a reliable clock source into their systems, with a focus on telecommunications, consumer electronics, and embedded systems.

Key Features

  • Frequency Range: The PL611S-02-M39TC-R is capable of generating frequencies with a wide range, making it versatile for various applications.
  • Low Power Consumption: Designed for energy-efficient operation, this PLL synthesizer is suitable for battery-powered devices or applications where power conservation is critical.
  • High Stability: The device ensures stable frequency output, which is essential for applications that require consistent performance over temperature and voltage variations.
  • Programmability: It offers programmable options that allow designers to tailor the output frequency to specific needs, providing flexibility in design.
  • Compact Package: The PL611S-02-M39TC-R comes in a small form factor, making it easy to integrate into space-constrained designs without compromising on functionality.

Applications

The versatility of the PL611S-02-M39TC-R enables it to be used in a multitude of applications, including but not limited to:

  • Wireless communication devices
  • Portable electronics
  • Networking equipment
  • Consumer electronics
  • Industrial systems

Technical Specifications

The technical specifications of the PL611S-02-M39TC-R include a supply voltage range that accommodates standard logic levels, an industrial temperature range, and a robust design that ensures long-term reliability. Additionally, it is compliant with RoHS (Restriction of Hazardous Substances), reflecting Microchip Technology's commitment to environmental sustainability.

In summary, the PL611S-02-M39TC-R from Microchip Technology is a sophisticated and adaptable PLL synthesizer that meets the demands of modern electronic systems. Its comprehensive feature set and programmability make it a top choice for designers seeking a high-quality, reliable clock generation solution.

You May Also Be Interested in

ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,291 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess