EN
  • EN
  • DE

PL560-38QC

Part No PL560-38QC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 320MHZ 16QFN  /  IC 320MHz 1 16-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
PLL No
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 320MHz
Divider/Multiplier No/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PL560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1085426-PL560-38QC
Ultra Librarian 3D Model Ultra Librarian PL560-38QC CAD Model

Description

Microchip Technology PL560-38QC Product Overview

The PL560-38QC is a high-performance, low-power phase-locked loop (PLL) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced IC is designed to meet the stringent requirements of high-speed clock generation and signal timing management, making it a perfect fit for a wide range of applications in the telecommunications, computing, and consumer electronics industries.

The PL560-38QC is a versatile component that can generate a stable, high-frequency clock signal from a lower frequency reference input. Its ability to lock onto a reference signal and produce an output clock at a precise multiple of that reference makes it an essential part of many digital systems. The device offers multiple programmable dividers, allowing for a variety of output frequencies, which provides designers with the flexibility to use the same component in different parts of their system or in different projects altogether.

This PLL device is known for its low jitter characteristics, which is critical for maintaining signal integrity in high-speed communications and ensuring the reliable operation of digital systems. The PL560-38QC operates at a low voltage, which helps in reducing the overall power consumption of the system it is integrated into. This feature is particularly important for battery-powered devices where power efficiency is paramount.

Microchip's PL560-38QC comes in a compact package, making it suitable for space-constrained applications without compromising on performance. It is compatible with industry-standard voltages and logic levels, ensuring easy integration into existing designs. The product also includes built-in features such as power-down mode and lock detect, which contribute to its robustness and reliability in operation.

Overall, the PL560-38QC from Microchip Technology stands out as a high-quality, reliable solution for clock generation and signal timing needs. Its combination of performance, flexibility, and power efficiency makes it an excellent choice for engineers and designers looking to create sophisticated electronic products.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess