EN
  • EN
  • DE

PL123-09HSC

Part No PL123-09HSC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:9 134MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Product Status Discontinued
Programmable Not Verified
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOP
Base Product Number PL123
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655929-PL123-09HSC
Ultra Librarian 3D Model Ultra Librarian PL123-09HSC CAD Model

Description

The PL123-09HSC is a state-of-the-art clock synthesizer designed and manufactured by Microchip Technology. This advanced component is part of Microchip's extensive portfolio of clock and timing solutions, crafted to meet the stringent requirements of today's sophisticated electronic systems.

The PL123-09HSC is designed to generate a high-frequency clock output from a low-frequency input signal. Its primary function is to provide a stable and precise clock signal for various applications, including networking, telecommunications, and high-speed data processing. The device is characterized by its low-jitter performance and high-frequency precision, making it an ideal choice for systems that require reliable and consistent timing signals.

Key Features:

  • High Precision: Delivers accurate clock frequencies for critical applications, ensuring system stability and performance.
  • Low Jitter: Minimizes phase noise and timing errors, which is crucial for high-speed digital communication and data integrity.
  • Versatile Input Frequencies: Accepts a wide range of input frequencies, providing flexibility in system design and compatibility with various source clocks.
  • Programmable Outputs: Features programmable output frequencies that can be tailored to specific application requirements.
  • Power Efficiency: Operates with low power consumption, contributing to the energy efficiency of the overall system.
  • Compact Package: Comes in a small form factor, allowing for integration into space-constrained applications without sacrificing performance.

The PL123-09HSC integrates seamlessly into a variety of electronic systems, offering designers a flexible and reliable clock generation solution. With its robust feature set, the PL123-09HSC is particularly well-suited for use in high-performance computing, networking equipment, and data storage applications where precise timing is paramount.

Microchip Technology's commitment to quality and performance is evident in the PL123-09HSC clock synthesizer. It represents a blend of cutting-edge technology and design excellence, ensuring that your electronic systems operate at their peak potential.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess