EN
  • EN
  • DE

PL123-05HSI-R

Part No PL123-05HSI-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULTPLX 1:5 134MHZ 8SOIC / IC 134MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel (TR)
PLL Yes with Bypass
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 134MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Base Product Number PL123
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1005305-PL123-05HSI-R
Ultra Librarian 3D Model Ultra Librarian PL123-05HSI-R CAD Model

Description

The PL123-05HSI-R is a state-of-the-art clock generator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is designed to provide reliable and flexible clocking solutions for a wide range of applications. With its high-performance capabilities, the PL123-05HSI-R is an ideal choice for designers looking to optimize their system's speed and stability.

Key Features

  • Multiple Outputs: The device supports multiple output frequencies, allowing for versatility in use across different system requirements.
  • Low Jitter: Engineered for low phase noise and jitter, it ensures high-quality signal integrity, which is crucial for high-speed communication and digital signal processing.
  • Programmable: Users can program the output frequencies, making it a flexible solution for various design specifications.
  • Wide Frequency Range: It operates across a broad frequency range, accommodating a variety of applications from simple consumer electronics to complex computing systems.
  • Power Efficiency: The PL123-05HSI-R is designed for low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • High Stability: Provides high temperature stability, ensuring consistent performance even under varying environmental conditions.

Applications

The PL123-05HSI-R clock generator is highly versatile and can be used in a multitude of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points.
  • High-performance computing and data centers.
  • Telecommunications infrastructure.
  • Consumer electronics including smart TVs and gaming consoles.
  • Industrial and automotive systems that require precise timing solutions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals provided by Microchip Technology. The PL123-05HSI-R offers a comprehensive set of features that can be tailored to meet the specific needs of your project.

Ordering Information

The PL123-05HSI-R is available for order through Microchip Technology's extensive distribution network. When ordering, ensure the part number PL123-05HSI-R is referenced to receive the correct product tailored for your application needs.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess