EN
  • EN
  • DE

PIC32MZ2064DAG176-I/2J

Part No PIC32MZ2064DAG176-I/2J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 45x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (20x20)
Base Product Number PIC32MZ2064DAG176
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1316790-PIC32MZ2064DAG176-I/2J
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2064DAG176-I/2J CAD Model

Description

Product Overview

The PIC32MZ2064DAG176-I/2J is a high-performance microcontroller (MCU) from Microchip Technology, designed for embedded applications that require efficient operation and advanced features. This MCU is part of the PIC32MZ DA family, which is known for its rich set of peripherals, high-speed processing capabilities, and ample memory resources.

Key Features

  • Core: The PIC32MZ2064DAG176-I/2J is equipped with a 32-bit MIPS M-Class processor core, delivering exceptional computational speed and efficiency with a maximum clock frequency of 200 MHz.
  • Memory: It boasts 2048 KB of Flash memory and 512 KB of RAM, providing ample space for complex applications and data storage.
  • Connectivity: This MCU offers a variety of communication interfaces, including Ethernet, CAN, USB, UART, SPI, and I2C, making it highly versatile for different communication protocols.
  • Analog Features: The device includes advanced analog features such as a 12-bit, 18-channel Analog-to-Digital Converter (ADC) and two Digital-to-Analog Converters (DACs), facilitating accurate sensor readings and control applications.
  • Graphics Interface: With a dedicated Graphics Interface, the PIC32MZ2064DAG176-I/2J supports graphical user interfaces, making it ideal for applications with display requirements.
  • Security: Security features include hardware crypto engine, Random Number Generator (RNG), and a unique device identifier for secure data communication and authentication.
  • Package: The MCU is available in a 176-pin TQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

Applications

The PIC32MZ2064DAG176-I/2J is suitable for a wide range of applications, such as industrial control systems, Internet of Things (IoT) devices, automotive electronics, medical devices, and consumer electronics. Its robust processing power and extensive connectivity options make it an ideal choice for developers looking to create sophisticated and connected embedded systems.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support. Customers choosing the PIC32MZ2064DAG176-I/2J can count on reliable performance, extensive documentation, and access to Microchip’s global support network for assistance in development and product deployment.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.6051 $57.6051
3+ $47.2657 $141.7971
4+ $45.7887 $183.1548
5+ $44.3116 $221.5580
6+ $42.8346 $257.0076
8+ $38.4034 $307.2272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess