EN
  • EN
  • DE

PIC32MZ1024EFE100-I/PT

Part No PIC32MZ1024EFE100-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M-Class series Microcontroller IC 32-Bit 200MHz 1MB (1M x 8) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC32MZ1024EFE100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889888-PIC32MZ1024EFE100-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFE100-I/PT CAD Model

Description

Microchip Technology PIC32MZ1024EFE100-I/PT

The PIC32MZ1024EFE100-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of embedded system applications. This 32-bit MCU is a member of the PIC32MZ family of microcontrollers that are known for their exceptional computational power and versatility.

Key Features:

  • High Processing Power: The PIC32MZ1024EFE100-I/PT features a MIPS M-Class core running at up to 200 MHz, delivering a high-performance computing experience with a maximum speed of 330 DMIPS and 3.28 CoreMarks/MHz.
  • Large Memory Capacity: It comes equipped with an ample 1024 KB of Flash memory and 512 KB of RAM, providing substantial space for complex program code and data storage.
  • Advanced Peripherals: This MCU offers a rich set of peripherals, including 10/100 Ethernet MAC, high-speed USB 2.0 Device/Host/OTG, dual CAN bus interfaces, and serial communication modules (UART, I2C, SPI).
  • Robust Security Features: It includes a hardware Cryptographic Engine with Random Number Generator for secure data encryption and decryption, ensuring secure data exchange and system integrity.
  • Flexible Connectivity: The device provides a variety of connectivity options, making it suitable for IoT applications, industrial control systems, and complex communication networks.
  • Integrated Analog Features: The MCU also features a 12-bit, 18 MSPS Analog-to-Digital Converter (ADC) with up to 48 channels and a 12-bit Digital-to-Analog Converter (DAC) for precise analog signal processing.

Package and Temperature Range:

The PIC32MZ1024EFE100-I/PT comes in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

Applications:

With its combination of high-speed processing, extensive memory, and diverse peripherals, the PIC32MZ1024EFE100-I/PT is ideal for applications such as:

  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Automotive Systems
  • Consumer Electronics
  • Medical Devices
  • Complex Control Systems

Microchip Technology's PIC32MZ1024EFE100-I/PT MCU is a powerful and flexible solution for developers seeking to create advanced and reliable embedded systems with stringent performance and connectivity requirements.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3938 $73.1814
5+ $20.0154 $100.0770
8+ $19.3900 $155.1200
11+ $18.7645 $206.4095
14+ $18.1390 $253.9460
19+ $16.2626 $308.9894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,133 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess