EN
  • EN
  • DE

PIC32MZ0512EFE064-I/MR

Part No PIC32MZ0512EFE064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN  /  MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tube
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity Ethernet, I2C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MZ0512EFE064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1085172-PIC32MZ0512EFE064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ0512EFE064-I/MR CAD Model

Description

Microchip Technology's PIC32MZ0512EFE064-I/MR Microcontroller

The PIC32MZ0512EFE064-I/MR is a high-performance microcontroller designed by Microchip Technology, tailored for advanced applications that demand high-speed computational operations and robust functionality. This microcontroller is part of the PIC32MZ family, which is renowned for its rich feature set and efficient processing capabilities.

At the heart of the PIC32MZ0512EFE064-I/MR is a powerful MIPS M-Class core running at up to 200 MHz. This core provides the computational horsepower necessary for intensive tasks, making it an ideal choice for embedded systems that require complex algorithms, such as industrial control systems, Internet of Things (IoT) devices, and multimedia applications.

This microcontroller comes equipped with 512 KB of RAM and 2 MB of Flash memory, providing ample space for code storage and data manipulation. The large memory capacity ensures that designers have the flexibility to implement sophisticated programs without worrying about space constraints.

Key Features:

  • 32-bit MIPS M-Class core operating at up to 200 MHz
  • 512 KB of RAM and 2 MB of Flash memory
  • 64-pin QFN (Quad Flat No-lead) package for space-saving designs
  • Extensive connectivity options including USB, UART, SPI, I2C, CAN, and Ethernet
  • Integrated cryptographic engine supporting AES, 3DES, SHA, MD5, and HMAC
  • Robust peripheral set with DMA support for improved data throughput
  • High analog integration with ADCs, DACs, and comparators
  • Temperature range: -40°C to +85°C, suitable for harsh environments

The microcontroller's cryptographic engine provides secure data communication, which is essential for applications that require encryption and decryption, such as wireless communication and secure data storage. The peripheral set includes a variety of digital and analog interfaces, allowing for easy integration with sensors, actuators, and other external devices.

Designed for versatility, the PIC32MZ0512EFE064-I/MR is housed in a compact 64-pin QFN package, making it a perfect fit for space-constrained applications. Its extended temperature range ensures reliable operation even in extreme conditions, which is a critical feature for industrial and outdoor applications.

With its combination of performance, memory, and security features, the PIC32MZ0512EFE064-I/MR from Microchip Technology stands out as a robust microcontroller solution for designers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2001 $63.6003
6+ $17.3950 $104.3700
9+ $16.8514 $151.6626
13+ $16.3078 $212.0014
16+ $15.7642 $252.2272
22+ $14.1334 $310.9348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess