EN
  • EN
  • DE

PIC32MX470F512LB-I/PT

Part No PIC32MX470F512LB-I/PT
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description 32 Bit MCU 512KB Flash 128KB RAM 100 MHz 100 Pin USB Bluetooth Break-in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1085167-PIC32MX470F512LB-I/PT
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512LB-I/PT CAD Model

Description

Microchip Technology PIC32MX470F512LB-I/PT Microcontroller

The PIC32MX470F512LB-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring significant processing capabilities and a variety of communication options. This MCU is part of the PIC32MX family, which is known for its rich set of features and integration that facilitate complex and demanding applications.

Key Features:

  • CPU Core: The device is built around the MIPS M4K Core, which operates at up to 120 MHz, delivering the computational power needed for multitasking and math-intensive applications.
  • Memory: It comes equipped with 512 KB of flash memory and 128 KB of RAM, providing ample space for code and data storage.
  • Digital I/O: The MCU features extensive digital I/O capabilities with up to 50 programmable I/O pins that can be used for a wide range of functions and interfaces.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, allowing for precise measurement of analog signals.
  • Communication Peripherals: The PIC32MX470F512LB-I/PT is well-equipped with communication interfaces, including I2C, SPI, UART, and CAN, making it ideal for connectivity-intense applications.
  • Timers and PWM: It also contains multiple timers and up to 5 PWM outputs, which are crucial for real-time control applications such as motor control and power conversion.
  • Package: This MCU is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable operation in harsh environments.

Applications:

The PIC32MX470F512LB-I/PT is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Communication Systems

Its robust feature set and high-speed processing capabilities make it an excellent choice for designers looking to develop advanced embedded systems with stringent performance requirements.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess