EN
  • EN
  • DE

PIC32MX470F512L-120/PF

Part No PIC32MX470F512L-120/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MX470
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264403-PIC32MX470F512L-120/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX470F512L-120/PF CAD Model

Description

The PIC32MX470F512L-120/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and advanced features. This particular model is part of the PIC32MX family, which is well-suited for a wide range of applications including industrial control, medical devices, automotive systems, and Internet of Things (IoT) implementations.

Key Features

  • Core: The MCU is built on a 32-bit MIPS M4K core, operating at a maximum speed of 120 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes equipped with 512 KB of Flash memory and 128 KB of RAM, offering ample space for application code and data storage.
  • Digital I/O: The device includes versatile digital communication options with ample serial communication modules including UART, SPI, and I2C.
  • Analog Features: For applications requiring analog integration, the MCU provides a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, as well as comparators, facilitating the interfacing with sensors and other analog signals.
  • Timers and PWM: Advanced timing features include a variety of timers, counters, and Pulse Width Modulation (PWM) outputs, suitable for precise time-related tasks like motor control.
  • Connectivity: Enhanced connectivity options are available with dedicated peripherals for USB and CAN, enabling the MCU to interface with other systems and networks efficiently.
  • Packaging: The PIC32MX470F512L-120/PF is packaged in a 100-pin TQFP (Thin Quad Flat Pack), which is ideal for space-constrained applications while still providing numerous I/O options.

Applications

This microcontroller is designed to meet the needs of a broad spectrum of applications. Its high-speed processing capability, combined with extensive memory and a rich set of peripherals, makes it an excellent choice for embedded system developers looking to create advanced and reliable products.

Support and Resources

Microchip Technology provides extensive support for the PIC32MX470F512L-120/PF, including comprehensive technical documentation, development tools, and software libraries. This support helps to reduce development time and allows engineers to leverage the full potential of the microcontroller in their designs.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3075 $51.9225
8+ $14.2011 $113.6088
11+ $13.7573 $151.3303
16+ $13.3135 $213.0160
20+ $12.8697 $257.3940
27+ $11.5384 $311.5368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,769 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess