EN
  • EN
  • DE

PIC32MX340F128H-80I/PT

Part No PIC32MX340F128H-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 061932-PIC32MX340F128H-80I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX340F128H-80I/PT CAD Model

Description

Microchip Technology PIC32MX340F128H-80I/PT Microcontroller

The PIC32MX340F128H-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is a part of the PIC32MX family, which is known for its exceptional computational power and rich feature set that caters to a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, and complex consumer electronics.

Key Features:

  • Core: The device is built around the powerful MIPS M4K Core, which operates at up to 80 MHz, providing the computational bandwidth needed for intensive tasks.
  • Memory: It comes with 128 KB of flash memory and 32 KB of RAM, suitable for storing application code and managing data efficiently.
  • Digital Communication: This microcontroller includes a range of communication peripherals such as I²C, SPI, and UARTs, enabling easy integration with other digital systems.
  • Timers and PWM: Multiple 16-bit timers and PWM channels allow for precise control over timing-related tasks, which is essential for applications like motor control and lighting.
  • Robust I/O Capabilities: With its extensive I/O capabilities, the PIC32MX340F128H-80I/PT can handle numerous inputs and outputs, making it highly versatile for interfacing with various sensors and actuators.
  • Analog Features: It also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with multiple channels, facilitating the reading of analog signals.
  • Temperature Range: The microcontroller is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Packaged in a 64-pin TQFP, it is compact and suitable for space-constrained applications.
  • Power Efficiency: Its low-power design allows for energy-efficient operation, which is critical for battery-powered devices.

Applications:

The versatility of the PIC32MX340F128H-80I/PT makes it ideal for a myriad of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Complex user interfaces with graphics and connectivity
  • Automotive and transportation
  • Medical devices and instrumentation
  • Smart energy solutions
  • Home automation and smart devices

With its robust set of features and capabilities, the PIC32MX340F128H-80I/PT from Microchip Technology is an excellent choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1203 $62.2406
5+ $25.5347 $127.6735
8+ $24.7366 $197.8928
10+ $23.9397 $239.3970
13+ $23.1416 $300.8408
17+ $20.7473 $352.7041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess