EN
  • EN
  • DE

PIC32MX150F128B-I/SS

Part No PIC32MX150F128B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC32MX150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 47
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930631-PIC32MX150F128B-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128B-I/SS CAD Model

Description

Microchip Technology's PIC32MX150F128B-I/SS

The Microchip PIC32MX150F128B-I/SS is a high-performance 32-bit microcontroller (MCU) that belongs to Microchip's PIC32MX family, designed for embedded applications that require efficient processing, a rich set of features, and low power consumption. This particular MCU is well-suited for a wide range of applications including industrial control systems, Internet of Things (IoT) devices, medical devices, and consumer electronics.

At the core of the PIC32MX150F128B-I/SS is a MIPS M4K processor that runs at a clock speed of up to 40 MHz. It comes with 128 KB of Flash memory and 32 KB of RAM, providing ample space for complex application code and data storage. The device operates at a voltage range of 2.3V to 3.6V, which allows for flexible power supply options and helps in designing energy-efficient products.

This microcontroller offers a variety of peripherals and interfaces to support a multitude of functionalities. It includes:

  • USB 2.0 OTG functionality for connectivity,
  • Serial communication modules including UART, SPI, and I2C for easy data transfer,
  • Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for interfacing with analog sensors and devices,
  • Multiple timers and input/output pins for precise control over external components.

The PIC32MX150F128B-I/SS also incorporates advanced features like DMA (Direct Memory Access), which enhances data throughput and system performance by allowing data transfers between memory and peripherals without CPU intervention. Additionally, it supports interrupt-driven programming, which can greatly improve the efficiency of the device by responding to events in real-time.

For development and debugging purposes, the MCU is compatible with Microchip's MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software development framework, which provide developers with powerful tools to accelerate the development process.

Encased in an SSOP (Shrink Small Outline Package) with 28 pins, the PIC32MX150F128B-I/SS is compact and suitable for space-constrained applications. Its industrial temperature range (-40°C to +85°C) ensures reliable operation even in harsh environments.

Overall, the Microchip PIC32MX150F128B-I/SS is a robust, versatile microcontroller that offers a balanced combination of performance, power efficiency, and features, making it an excellent choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8259 $52.9554
14+ $7.2418 $101.3852
22+ $7.0155 $154.3410
30+ $6.7892 $203.6760
39+ $6.5629 $255.9531
51+ $5.8840 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess