EN
  • EN
  • DE

PIC32MM0016GPL028-E/SS

Part No PIC32MM0016GPL028-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MM
Package Tube
Product Status Active
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 12x10/12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC32MM0016GPL028
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368800-PIC32MM0016GPL028-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MM0016GPL028-E/SS CAD Model

Description

The Microchip Technology PIC32MM0016GPL028-E/SS is a highly integrated and efficient 32-bit microcontroller designed to cater to a wide range of embedded applications. This microcontroller is part of the PIC32MM 'GPM' family and is particularly suitable for applications in the consumer, industrial, medical, and IoT sectors due to its low power consumption and rich feature set.

Key Features:

  • Core: The device is built around the MIPS32® microAptiv™ UC Core at 25 MHz, which provides a balance between performance and power efficiency.
  • Memory: It comes with 16 KB of Flash memory and 4 KB of RAM, offering ample space for application code and data storage.
  • I/O and Peripherals: The PIC32MM0016GPL028-E/SS includes a variety of peripherals such as I2C, SPI, UARTs, and a 12-bit Analog-to-Digital Converter (ADC), enhancing its versatility in interfacing with external components.
  • Package: It is available in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Low Power: With its low-power modes like Idle and Sleep, the microcontroller is optimized for battery-powered and power-sensitive applications.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 3.6V, allowing flexibility in power supply design.
  • Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The PIC32MM0016GPL028-E/SS is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which simplifies the development process and reduces time to market. Developers can also take advantage of the available development tools and software libraries to jump-start their projects.

With its integration of advanced features and low-power operation, the Microchip PIC32MM0016GPL028-E/SS microcontroller is an excellent choice for designers looking to create sophisticated yet energy-efficient applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4783 $51.7405
85+ $1.2130 $103.1050
130+ $1.1751 $152.7630
180+ $1.1372 $204.6960
230+ $1.0993 $252.8390
305+ $0.9855 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess