EN
  • EN
  • DE

PIC32MK1024MCM064T-I/PT

Part No PIC32MK1024MCM064T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP / MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tape & Reel
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I²C, IrDA, LINbus, PMP, SPI, QEI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 26x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK1024MCM064
Standard Package 1,200
REACH Status REACH Unaffected
Win Source Part Number 1341293-PIC32MK1024MCM064T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024MCM064T-I/PT CAD Model

Description

The PIC32MK1024MCM064T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's reputable PIC32 family, designed to meet the rigorous demands of modern embedded systems. This 32-bit MCU is a perfect fit for applications requiring significant processing power, extensive memory, and a rich set of peripherals.

Key Features:

  • Core: The heart of the PIC32MK1024MCM064T-I/PT is a MIPS32 microAptiv core, which operates at a maximum frequency of 120 MHz, delivering the computational power needed for complex algorithms and real-time processing.
  • Memory: It comes equipped with 1024 KB of Flash memory for program storage and 64 KB of RAM for data, ensuring ample space for application code and efficient run-time operations.
  • Digital Peripherals: The device boasts a variety of digital peripherals, including multiple channels of Pulse Width Modulation (PWM), Serial Communication modules (UART, SPI, I2C), and several 16/32-bit timers, providing versatile interfacing and timing options.
  • Analog Features: With its integrated Analog-to-Digital Converters (ADCs), Digital-to-Analog Converters (DACs), and analog comparators, the MCU is well-suited for applications requiring precise analog signal processing.
  • Connectivity: Enhanced connectivity options are provided, including USB, CAN, and Ethernet interfaces, making this microcontroller ideal for networked applications and communication with other devices.
  • Robust Design: The PIC32MK1024MCM064T-I/PT operates within the industrial temperature range of -40°C to +85°C and comes in a 64-pin TQFP package, ensuring reliable performance in challenging environmental conditions.
  • Development Support: Microchip offers comprehensive development tools for the PIC32MK series, including MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework, which streamline the development process from inception to deployment.

Whether you're developing advanced motor control systems, industrial automation, IoT devices, or complex consumer electronics, the PIC32MK1024MCM064T-I/PT provides the features and reliability required to bring your innovative ideas to life. Its combination of processing power, memory capacity, and extensive peripheral set makes it a versatile choice for a wide array of applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.1258 $54.2516
5+ $22.2571 $111.2855
7+ $21.5616 $150.9312
10+ $20.8660 $208.6600
13+ $20.1705 $262.2165
17+ $18.0839 $307.4263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess