EN
  • EN
  • DE

PIC32MK1024GPK064-I/PT

Part No PIC32MK1024GPK064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP  /  MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 26x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MK1024GPK064
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC32MK1024GPK064-I/PT
Standard Package 160
Win Source Part Number 1156430-PIC32MK1024GPK064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024GPK064-I/PT CAD Model

Description

Microchip Technology PIC32MK1024GPK064-I/PT Microcontroller

The PIC32MK1024GPK064-I/PT is a high-performance microcontroller designed by Microchip Technology, tailored for demanding applications that require efficient power management, advanced analog features, and robust connectivity options. This microcontroller is a perfect fit for industrial control systems, Internet of Things (IoT) devices, motor control applications, and other embedded systems that demand a high level of integration and computational power.

Key Features:

  • Core: The device is built around a 32-bit MIPS microAptiv core, operating at a maximum frequency of 120 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 1024 KB of Flash memory and 256 KB of RAM, which is ample for complex applications and allows for efficient data handling and storage.
  • Digital Communication: This microcontroller offers a range of communication interfaces, including CAN, I2C, SPI, UARTs, and USB, making it highly adaptable to various digital communication requirements.
  • Analog Features: It boasts an array of analog capabilities, such as a 16-channel 12-bit Analog-to-Digital Converter (ADC), three comparators, and a Digital-to-Analog Converter (DAC), enabling precise measurement and control in analog-intensive applications.
  • Timers and PWM: Equipped with multiple timers, output compare, and PWM modules, the PIC32MK1024GPK064-I/PT can handle complex timing and pulse-width modulation tasks with ease.
  • Robust Design: The microcontroller is designed to operate in the industrial temperature range of -40°C to +85°C and comes in a 64-pin TQFP package, ensuring reliability and durability in challenging environments.
  • Development Support: Microchip provides comprehensive development tools and software libraries, simplifying the design process and reducing time to market.

The PIC32MK1024GPK064-I/PT is a versatile microcontroller that integrates advanced features with Microchip's renowned reliability. Whether you are developing sophisticated industrial controls, motor drives, or cutting-edge IoT devices, this microcontroller offers the performance, connectivity, and robustness required to create innovative and responsive embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4322 $50.8644
5+ $20.8675 $104.3375
8+ $20.2154 $161.7232
11+ $19.5633 $215.1963
14+ $18.9111 $264.7554
18+ $16.9548 $305.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess