EN
  • EN
  • DE

PIC32MK0512MCJ048-I/7MX

Part No PIC32MK0512MCJ048-I/7MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48VQFN / MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 37
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 18x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount, Wettable Flank
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number PIC32MK0512MCJ048
RoHS Status ROHS3 Compliant
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC32MK0512MCJ048-I/7MX
Standard Package 61
Win Source Part Number 1322341-PIC32MK0512MCJ048-I/7MX
Ultra Librarian 3D Model Ultra Librarian PIC32MK0512MCJ048-I/7MX CAD Model

Description

Microchip Technology's PIC32MK0512MCJ048-I/7MX Microcontroller

The PIC32MK0512MCJ048-I/7MX is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC32MK family, which is renowned for its exceptional performance, large memory capacity, and rich set of peripherals, making it an ideal choice for a wide range of applications, including industrial control, motor control, and Internet of Things (IoT) devices.

Key Features:

  • Core: The device features a MIPS32 microAptiv core, running at up to 120 MHz, providing the computational power required for demanding applications.
  • Memory: Equipped with 512 KB of Flash memory and 48 KB of RAM, it offers ample space for complex programs and data buffering.
  • Digital Peripherals: The microcontroller includes multiple digital peripherals such as UARTs, SPI, I2C modules, and PWMs, which are essential for communication and control tasks.
  • Analog Features: It provides a variety of analog features like ADCs, DACs, and comparators, facilitating precise measurement and control in mixed-signal environments.
  • Connectivity: Enhanced connectivity options with Ethernet, CAN, and USB interfaces to support a wide range of external communications.
  • Temperature Range: The device operates over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Package: It comes in a 48-pin UQFN package, which is suitable for space-constrained applications.

Applications:

The versatility of the PIC32MK0512MCJ048-I/7MX makes it perfectly suited for industrial automation systems, advanced motor control applications, smart energy solutions, and robust communication platforms. Its high-speed processing capabilities and extensive connectivity options make it a go-to choice for designers looking for a robust microcontroller that can handle complex tasks with ease.

Conclusion:

In summary, the PIC32MK0512MCJ048-I/7MX from Microchip Technology is a powerful microcontroller that offers a rich set of features designed to meet the requirements of modern embedded systems. Its combination of high-speed processing, large memory, and extensive peripheral set makes it a reliable and versatile choice for engineers looking to develop sophisticated and efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5355 $62.1420
8+ $12.7470 $101.9760
13+ $12.3487 $160.5331
17+ $11.9504 $203.1568
22+ $11.5520 $254.1440
29+ $10.3570 $300.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess