EN
  • EN
  • DE

PIC32MK0512MCF064-I/PT

Part No PIC32MK0512MCF064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, IrDA, LINbus, PMP, QEI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 27x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MK0512MCF064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930615-PIC32MK0512MCF064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK0512MCF064-I/PT CAD Model

Description

Microchip Technology's PIC32MK0512MCF064-I/PT Microcontroller

The PIC32MK0512MCF064-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of motor control and general purpose applications. This 32-bit MCU is part of the PIC32MK series and is built around the MIPS microAptiv core, which operates at a maximum frequency of 120 MHz, providing a perfect blend of processing power and efficiency.

The device comes packed with 512 KB of Flash memory and 64 KB of RAM, offering ample space for complex applications and algorithms. Its extensive connectivity options include dual CAN-FD modules, making it ideal for automotive and industrial communication networks that require robust data transmission capabilities.

With its advanced analog features, the PIC32MK0512MCF064-I/PT is well-equipped for sensor interfacing and real-time control tasks. It boasts a 12-bit, 18 MSPS analog-to-digital converter (ADC) with up to 45 channels, as well as dual 12-bit digital-to-analog converters (DACs) for precise output control. This enables the MCU to handle intricate analog signal processing with ease, which is essential for applications such as advanced motor control, power supply management, and robotic systems.

For motor control applications, the microcontroller provides a Motor Control PWM module with six channels, each featuring independent time bases for precise control of various types of motors, such as BLDC, PMSM, or stepper motors. This makes the PIC32MK0512MCF064-I/PT a versatile choice for developers looking to implement sophisticated motor control algorithms.

The device also includes a variety of timers, counters, and communication interfaces such as UART, SPI, and I2C, which allow for flexible peripheral management and easy integration into a wide range of electronic systems. Additionally, the MCU supports USB connectivity with a dedicated USB module, further enhancing its capabilities in embedded systems that require a connection to computers or other USB-enabled devices.

Enclosed in a TQFP-64 package, the PIC32MK0512MCF064-I/PT is designed for robustness with an extended operating temperature range, ensuring reliable performance in challenging environmental conditions. Its low-power modes and power-saving features also make it suitable for battery-operated applications where power efficiency is critical.

In summary, the PIC32MK0512MCF064-I/PT microcontroller is a powerful and versatile solution for a wide array of applications, providing developers with the tools needed to create sophisticated and reliable systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8751 $50.6253
8+ $13.8462 $110.7696
12+ $13.4135 $160.9620
16+ $12.9808 $207.6928
20+ $12.5481 $250.9620
27+ $11.2501 $303.7527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 407 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess