EN
  • EN
  • DE

PIC24LC02B-ISN

Part No PIC24LC02B-ISN
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029674-PIC24LC02B-ISN
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC02B-ISN CAD Model

Description

Microchip Technology PIC24LC02B-ISN EEPROM

The PIC24LC02B-ISN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed with precision and reliability in mind, this EEPROM offers a convenient and flexible storage solution for a wide range of applications. With its small form factor and industry-standard 8-pin SOIC (Small Outline Integrated Circuit) package, it is particularly suitable for applications with space constraints.

This 2 Kbit memory chip boasts a simple serial interface that supports the I²C protocol, enabling easy integration into most microcontroller-based systems. The PIC24LC02B-ISN operates at a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications. Its operational temperature range spans from -40°C to +85°C, ensuring stable performance under varying environmental conditions.

One of the key features of the PIC24LC02B-ISN is its built-in error correction code (ECC) functionality, which provides an additional layer of data integrity, automatically detecting and correcting errors that may occur during data transmission. This makes the device particularly reliable for critical data storage needs.

The device also includes a write protect pin that enables hardware protection of the entire memory array, preventing accidental overwrites and ensuring the safety of the stored data. The maximum write cycle time is only 5 ms, providing efficient write operations for time-sensitive tasks.

With a maximum clock frequency of 400 kHz, the PIC24LC02B-ISN allows for rapid data transfer, which is essential for applications requiring quick access to non-volatile memory. Whether it's used in consumer electronics, automotive systems, industrial controls, or medical devices, the PIC24LC02B-ISN is engineered to provide dependable storage with its long-term data retention and high endurance of one million write cycles.

In summary, the PIC24LC02B-ISN from Microchip Technology is a robust and compact EEPROM solution that offers designers the perfect balance of performance, power efficiency, and data security, making it an excellent choice for a multitude of sophisticated electronic designs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess