Microchip Technology's PIC24HJ128GP206A-I/PT Microcontroller
The PIC24HJ128GP206A-I/PT is a high-performance, 16-bit microcontroller from the renowned manufacturer, Microchip Technology. It is part of the PIC24H family, which is known for its rich set of features and capabilities designed to support a wide range of applications. This particular microcontroller is ideal for those seeking a balance between power efficiency and computational performance.
With a maximum operating frequency of up to 40 MHz, the PIC24HJ128GP206A-I/PT delivers up to 16 MIPS of processing power, making it suitable for complex algorithms and real-time data processing. It boasts 128 KB of flash memory, allowing for substantial program storage, and 8 KB of RAM for efficient data handling.
The device comes in a 64-pin TQFP (Thin Quad Flat Package) that is conducive to space-constrained applications while providing ample I/O options for interfacing with peripherals and other devices. It operates over an industrial temperature range, making it reliable in environments subject to extreme conditions.
Key Features:
- 16-bit Modified Harvard Architecture: Ensures efficient data processing and instruction throughput.
- Up to 16 MIPS Performance: Provides high computational power for demanding applications.
- 128 KB Flash Memory: Ample space for application code.
- 8 KB RAM: For effective data manipulation and storage.
- 40 MHz Maximum Frequency: High-speed operation for time-sensitive tasks.
- Extensive Peripheral Set: Includes UART, SPI, I2C modules, and more for versatile connectivity.
- Robust PWM Modules: For precise control in motor and power management applications.
- 10-bit Analog-to-Digital Converter: With up to 16 channels for analog signal measurement.
- Single-Supply 3.3V Operation: Reduces power consumption and simplifies power supply design.
- Industrial Temperature Range: Ensures reliability under harsh conditions.
The PIC24HJ128GP206A-I/PT is equipped with advanced control features, including Direct Memory Access (DMA), which reduces CPU overhead for data transfers, and a variety of timers and input capture/output compare modules, perfect for precision timing and waveform generation.
Whether you're designing an industrial control system, automotive application, or a sophisticated IoT device, the PIC24HJ128GP206A-I/PT microcontroller offers the performance, memory, and flexibility needed to meet the demands of your innovative projects.