EN
  • EN
  • DE

PIC24FJ64GP202-I/ML

Part No PIC24FJ64GP202-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC24FJ64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC24FJ64GP202-I/ML
Standard Package 61
Win Source Part Number 1322564-PIC24FJ64GP202-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GP202-I/ML CAD Model

Description

Microchip Technology's PIC24FJ64GP202-I/ML

The PIC24FJ64GP202-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded systems requiring an optimal balance between power efficiency and processing capability. This 16-bit MCU is a member of the popular PIC24F family, well-known for its robust architecture and versatility in various applications, including industrial control systems, automotive electronics, and IoT devices.

Key Features

  • Core: 16-bit modified Harvard architecture with a maximum speed of 32 MHz, providing a powerful engine for computation-intensive operations.
  • Memory: 64 KB of flash memory and 8 KB of RAM, offering ample space for complex software applications and data storage.
  • I/O and Peripherals: Features a rich set of peripherals including UART, SPI, I2C modules, and up to 21 general-purpose I/O pins, allowing for flexible interfacing with external devices.
  • Power Management: Multiple power modes, including idle and sleep modes, contribute to power conservation, making it ideal for battery-powered or energy-sensitive applications.
  • Analog Features: Comes with a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which provides precision sensing capabilities for analog signals.
  • Timers: Equipped with timers/counters and a PWM module, it supports complex timing and control operations.
  • Operating Conditions: Operable within a wide temperature range and available in an industrial-grade package, ensuring reliability under harsh conditions.

Packaging and Quality

The PIC24FJ64GP202-I/ML comes in a 28-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications. The 'I' in the part number indicates its industrial temperature rating, and the 'ML' suffix denotes the QFN package. As with all Microchip products, this MCU is designed to meet high-quality and reliability standards, ensuring performance consistency across various environments.

Applications

With its rich feature set and flexible I/O options, the PIC24FJ64GP202-I/ML is an excellent choice for designers looking to develop advanced and efficient systems. It is particularly well-suited for portable medical devices, smart sensors, automotive subsystems, and low-power IoT devices that require intelligent processing and connectivity.

Whether you are a seasoned engineer or a hobbyist, the PIC24FJ64GP202-I/ML provides a solid foundation for your next project, combining Microchip's reputation for quality with cutting-edge microcontroller technology.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9830 $50.7110
41+ $2.4476 $100.3516
64+ $2.3711 $151.7504
88+ $2.2946 $201.9248
113+ $2.2181 $250.6453
151+ $1.9887 $300.2937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess