EN
  • EN
  • DE

PIC24FJ64GB002-I/ML

Part No PIC24FJ64GB002-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 19
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 038555-PIC24FJ64GB002-I/ML
Family Name PIC24FJ64GB002
Introduction Date August 10, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security, Multimedia, Communications & Networking, Audio
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB002-I/ML CAD Model

Description

Product Overview: PIC24FJ64GB002-I/ML

The PIC24FJ64GB002-I/ML is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its versatile features and capabilities tailored for a wide range of applications. This microcontroller is part of the PIC24F family, which is well-known for its low power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a balanced approach to speed and power efficiency.
  • Memory: It boasts 64KB of Flash memory for program storage and 8KB of RAM for data, which is ample for complex applications and systems.
  • USB Connectivity: With a built-in full-speed USB 2.0 compliant interface, this microcontroller facilitates easy connectivity with computers and other USB devices, making it perfect for embedded systems that require USB communication.
  • Operational Range: The PIC24FJ64GB002-I/ML operates at an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: It comes in a 28-pin QFN (Quad Flat No-lead) package, which is compact and suitable for space-constrained applications.
  • Serial Communication: Multiple serial communication interfaces, including I2C™, SPI, and UART, provide excellent connectivity options for peripheral devices.
  • Analog Features: The microcontroller includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, facilitating precise analog signal processing.
  • Timers and PWM: It is equipped with timers and up to nine output compare/PWM functions, which are essential for timing-related tasks and controlling motors or other actuators.

Applications

The versatility of the PIC24FJ64GB002-I/ML makes it suitable for a broad spectrum of applications, including industrial control systems, consumer electronics, medical devices, automotive, and many other embedded systems that require robust performance with efficient power consumption.

Support and Resources

Microchip Technology provides extensive support for the PIC24FJ64GB002-I/ML, including technical documentation, development tools, and software libraries. Designers can access data sheets, reference manuals, and application notes to facilitate the development process and reduce time to market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1454 $54.8724
14+ $7.5039 $105.0546
21+ $7.2694 $152.6574
29+ $7.0349 $204.0121
37+ $6.8004 $251.6148
50+ $6.0969 $304.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,955 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess