EN
  • EN
  • DE

PIC24FJ256GB108T-I/PT

Part No PIC24FJ256GB108T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC24FJ256GB108
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ256GB108T-I/PTDKR,PIC24FJ256GB108T-I/PTCT,PIC24FJ256GB108T-I/PTTR
Standard Package 1,200
Win Source Part Number 1318878-PIC24FJ256GB108T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB108T-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GB108T-I/PT Microcontroller

The PIC24FJ256GB108T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features. This 16-bit MCU is designed to cater to a wide range of applications, from industrial control systems to automotive applications, consumer electronics, and more. Its rich set of peripherals and extensive memory make it an ideal choice for designers looking for a reliable and efficient solution for their embedded systems.

Key Features

  • Core: The PIC24FJ256GB108T-I/PT boasts a 16-bit modified Harvard architecture that provides a balanced approach between high performance and power efficiency. The core operates at a speed of up to 32 MHz, ensuring swift processing of instructions.
  • Memory: With 256 KB of Flash memory and 16 KB of RAM, this MCU offers ample space for complex applications and data storage, facilitating sophisticated program functionalities.
  • Digital Peripherals: It includes a variety of digital peripherals such as timers, input capture, output compare, and a Charge Time Measurement Unit (CTMU) for touch sensing capabilities or precise time measurement.
  • Communication Interfaces: The device is equipped with multiple communication interfaces, including UART, SPI, I2C, and CAN, allowing for versatile connectivity options with other devices and systems.
  • Analog Features: The MCU provides a 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling accurate analog signal measurement. It also includes two analog comparators for real-time signal comparison.
  • Temperature Range: This MCU operates within an extended temperature range of -40°C to +85°C, making it suitable for harsh environmental conditions.
  • Package: The PIC24FJ256GB108T-I/PT is available in a 64-pin TQFP package, which is conducive to compact PCB design and space-saving considerations.
  • Power Management: It features multiple power-saving modes, such as Idle and Sleep modes, which help reduce power consumption and extend battery life in portable applications.

Applications

The versatility of the PIC24FJ256GB108T-I/PT allows it to be used in a wide array of applications. It is particularly well-suited for embedded control systems, automotive electronics, industrial automation, smart sensors, IoT devices, and medical devices, among others.

Microchip Technology's commitment to quality and longevity ensures that the PIC24FJ256GB108T-I/PT is a microcontroller that can be relied upon for consistent performance and durability, making it a preferred choice for engineers and designers around the globe.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7876 $58.9380
11+ $9.6718 $106.3898
17+ $9.3696 $159.2832
23+ $9.0674 $208.5502
29+ $8.7651 $254.1879
39+ $7.8584 $306.4776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess