EN
  • EN
  • DE

PIC24FJ256GB106-I/PT

Part No PIC24FJ256GB106-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 51
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037524-PIC24FJ256GB106-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB106-I/PT CAD Model

Description

Product Overview: PIC24FJ256GB106-I/PT

The PIC24FJ256GB106-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed for power-constrained and space-limited applications, this 16-bit MCU is a perfect solution for designers looking for a product with a rich feature set and robust performance.

Key Features

  • High Performance: With a 16-bit modified Harvard architecture, it delivers up to 16 MIPS of performance at 3.3V, allowing for sophisticated signal processing and control tasks.
  • Generous Memory: It comes with 256KB of Flash memory and 16KB of RAM, providing ample space for application code and data storage.
  • Extensive Peripheral Set: Includes peripherals such as UART, SPI, I2C modules, and Charge Time Measurement Unit (CTMU) for capacitive touch sensing, enhancing its versatility in various applications.
  • Robust Timer Suite: Features a combination of 16-bit and 32-bit timers, providing a robust timing system for precise event measurement and control.
  • Enhanced Power Management: Offers multiple power-saving modes to optimize power consumption for battery-powered and power-sensitive designs.
  • Flexible Oscillator Options: Supports a variety of oscillator options including internal oscillators, providing flexibility in clock generation.
  • Extended Temperature Range: Operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The PIC24FJ256GB106-I/PT is designed to cater to a wide range of applications including industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) endpoints. Its rich set of features and high level of integration make it particularly well-suited for embedded control systems and smart sensors.

Package and Quality

This microcontroller is offered in a 64-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained PCBs (Printed Circuit Boards). Microchip Technology ensures high manufacturing standards, providing a reliable and consistent performance for your critical applications.

For further information, datasheets, and support, visit Microchip Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4151 $51.3208
17+ $6.0091 $102.1547
26+ $5.8061 $150.9586
38+ $5.4000 $205.2000
49+ $5.1970 $254.6530
61+ $4.9940 $304.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess