EN
  • EN
  • DE

PIC24FJ256GA108T-I/PT

Part No PIC24FJ256GA108T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 80-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC24FJ256GA108
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC24FJ256GA108T-I/PTCT,PIC24FJ256GA108T-I/PTDKR,PIC24FJ256GA108T-I/PTTR
Standard Package 1,200
Win Source Part Number 1318894-PIC24FJ256GA108T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA108T-I/PT CAD Model

Description

Product Overview: PIC24FJ256GA108T-I/PT

The PIC24FJ256GA108T-I/PT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This MCU is part of the PIC24F series, which is well-suited for projects that require an optimal blend of power efficiency and processing capability.

Key Features

  • Core: 16-bit PIC24F CPU
  • Maximum Speed: 32 MHz
  • Program Memory Size: 256KB of Flash
  • RAM: 16KB
  • Data EEPROM: 512 Bytes
  • I/O Pins: 87 with multiple remappable functions
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: I2C, SPI, UART
  • ADC: 16-channel 10-bit Analog-to-Digital Converter
  • Temperature Range: -40°C to +85°C (Industrial)
  • Package: 80-pin TQFP
  • Qualification: Extended with QTP services available

Advanced Peripherals and Integration

The PIC24FJ256GA108T-I/PT incorporates a variety of advanced peripherals that enhance its functionality. It includes Charge Time Measurement Unit (CTMU) for capacitive touch applications, Real-Time Clock and Calendar (RTCC) for time-sensitive operations, and a Peripheral Pin Select (PPS) feature allowing flexible pin mapping for various peripheral functions. These features make it a perfect choice for complex embedded systems.

Applications

With its robust set of features, the PIC24FJ256GA108T-I/PT is ideal for an array of applications, including industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its ability to operate under extreme temperature conditions and its rich set of peripherals make it a go-to MCU for designers looking to build reliable and sophisticated electronic products.

Support and Resources

Microchip Technology provides extensive support for the PIC24FJ256GA108T-I/PT, including development tools, software libraries, and documentation to assist developers in getting their projects up and running quickly. A wide community of developers and an array of application notes are also available to help troubleshoot and inspire innovative uses for this versatile MCU.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3620 $55.0860
7+ $15.0662 $105.4634
11+ $14.5954 $160.5494
15+ $14.1246 $211.8690
19+ $13.6538 $259.4222
25+ $12.2413 $306.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess