EN
  • EN
  • DE

PIC24FJ256GA106T-I/PT

Part No PIC24FJ256GA106T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ256GA106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368649-PIC24FJ256GA106T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA106T-I/PT CAD Model

Description

Microchip Technology PIC24FJ256GA106T-I/PT Microcontroller

The Microchip Technology PIC24FJ256GA106T-I/PT is a high-performance, 16-bit microcontroller packed with a wealth of features suitable for a broad range of applications. This particular model comes in a 64-TQFP (Thin Quad Flat Pack) package and is designed to operate over the industrial temperature range, making it an ideal choice for industrial, automotive, and consumer applications that require reliable operation under varying environmental conditions.

Key Features:

  • Core: The microcontroller features a 16-bit modified Harvard architecture CPU, offering a perfect balance between high performance and low power consumption. The CPU can reach speeds of up to 16 MIPS (Million Instructions Per Second), enabling efficient processing and control tasks.
  • Memory: It is equipped with 256 KB of flash program memory and 16 KB of RAM, providing ample space for complex programs and sufficient temporary storage for data processing.
  • Timers and Communication: The device includes a variety of timers, communication interfaces such as UART, SPI, and I2C, which allow for versatile connectivity options with peripherals and other devices.
  • Analog Features: The PIC24FJ256GA106T-I/PT boasts a 10-bit, up to 16-channel Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and converting their readings into digital values for processing.
  • Power Management: With multiple power management modes, this microcontroller is designed for applications that require energy efficiency. It supports run, idle, and sleep modes, which help to minimize power consumption when full processing power is not needed.
  • Operating Conditions: The device operates at a voltage range of 2.0V to 3.6V, ensuring compatibility with a wide range of power supplies and battery-operated systems. The industrial temperature range from -40°C to +85°C guarantees stable operation under extreme conditions.
  • Programmable Peripheral Pin Select (PPS): The PPS feature allows more flexibility in mapping digital I/O to utilize the device's peripherals, thus simplifying PCB layout and reducing the need for external components.

The PIC24FJ256GA106T-I/PT microcontroller is a robust, versatile solution for designers looking to integrate a powerful control unit into their embedded systems. With its extensive feature set, it is especially suitable for applications that require a high level of integration, such as industrial control systems, automotive electronics, and IoT devices.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8803 $55.1621
16+ $6.4659 $103.4544
24+ $6.2638 $150.3312
33+ $6.0618 $200.0394
43+ $5.8597 $251.9671
58+ $5.2535 $304.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess