EN
  • EN
  • DE

PIC24FJ128GA106T-I/PT

Part No PIC24FJ128GA106T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1089092-PIC24FJ128GA106T-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GA106T-I/PT CAD Model

Description

Product Overview: PIC24FJ128GA106T-I/PT

The PIC24FJ128GA106T-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, tailored for a broad range of applications. This microcontroller is part of the PIC24F family, which is well-known for its low power consumption, advanced features, and versatile peripheral set designed to enable complex embedded designs.

Key Features

  • Core: 16-bit PIC24F CPU
  • Maximum Speed: 32 MHz
  • Program Memory: 128 KB of Flash
  • RAM: 8 KB
  • Data EEPROM: 1 KB
  • Operating Voltage Range: 2.0V to 3.6V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: 64-TQFP (PT)
  • I/O Pins: 53 programmable input/output pins
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: Includes I²C, SPI, UART modules
  • ADC: 10-bit, up to 16 channels Analog-to-Digital Converter
  • Direct Memory Access (DMA): 8 channels
  • Peripheral Pin Select (PPS): Allows remapping of digital I/O to optimize board layout

Advanced Features

The PIC24FJ128GA106T-I/PT is equipped with enhanced features such as the Charge Time Measurement Unit (CTMU) for capacitive touch applications, a Real-Time Clock and Calendar (RTCC), and an on-chip voltage regulator. These features make it an ideal choice for applications requiring complex timing, precision control, and reliable operation under varying conditions.

Applications

This microcontroller is well-suited for a variety of applications, including industrial automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices. Its robust design and extensive peripheral set allow designers to develop sophisticated systems with reduced component count and minimized power consumption.

Support and Resources

Microchip Technology provides extensive support for the PIC24FJ128GA106T-I/PT, including development tools, software libraries, and a comprehensive knowledge base. Designers can access a wide range of resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2971 $50.3768
20+ $5.1668 $103.3360
30+ $5.0054 $150.1620
42+ $4.8439 $203.4438
54+ $4.6825 $252.8550
72+ $4.1981 $302.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess